Premier Magnetics, Inc. Push-Pull Transformer PM-SM17

Description
Designed for use with Leading controller Chips: Linear Technology-Maxim Integrated-Analog Devices Designed For >125kHz, 50% Duty Cycle Push-Pull Operation @ 1.0 Watt Output Thru-Hole and Low profile 8-Pin SMD package
Datasheet
Description
Designed for use with Leading controller Chips: Linear Technology-Maxim Integrated-Analog Devices Designed For >125kHz, 50% Duty Cycle Push-Pull Operation @ 1.0 Watt Output Thru-Hole and Low profile 8-Pin SMD package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push-Pull Transformer - PM-SM17 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Push-Pull Transformer
PM-SM17
Push-Pull Transformer PM-SM17
Designed for use with Leading controller Chips: Linear Technology-Maxim Integrated-Analog Devices Designed For >125kHz, 50% Duty Cycle Push-Pull Operation @ 1.0 Watt Output Thru-Hole and Low profile 8-Pin SMD package
  • Designed for use with Leading controller Chips: Linear Technology-Maxim Integrated-Analog Devices
  • Designed For >125kHz, 50% Duty Cycle Push-Pull Operation @ 1.0 Watt Output
  • Thru-Hole and Low profile 8-Pin SMD package
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PM-SM17
Product Name Push-Pull Transformer
Transformer Type Power Transformer
Mounting PCB/SMD
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers