Premier Magnetics, Inc. Low Profile Dual Bobbin High Isolation Power Transformer PLP-342

Description
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
Description
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
Datasheet
Datasheet Summary
Powered by GS/AI

The PLP-342 is a low profile dual bobbin high isolation power transformer designed for PCB applications. It operates with dual primaries at 115/230V and 50/60Hz, allowing for flexible connection options. The transformer features dual secondaries that can be connected in series or parallel, providing versatility in output configurations. It utilizes split bobbin construction, which minimizes radiated magnetic fields and enhances isolation, achieving a high voltage isolation rating of 1500Vrms. The transformer is rated for 2.5VA with secondary outputs of 34V center-tapped at 75mA or 17V at 150mA. The operating temperature range is from -25°C to +80°C, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The PLP-342 is a low profile dual bobbin high isolation power transformer designed for PCB applications. It operates with dual primaries at 115/230V and 50/60Hz, allowing for flexible connection options. The transformer features dual secondaries that can be connected in series or parallel, providing versatility in output configurations. It utilizes split bobbin construction, which minimizes radiated magnetic fields and enhances isolation, achieving a high voltage isolation rating of 1500Vrms. The transformer is rated for 2.5VA with secondary outputs of 34V center-tapped at 75mA or 17V at 150mA. The operating temperature range is from -25°C to +80°C, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Dual Bobbin High Isolation Power Transformer - PLP-342 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Low Profile Dual Bobbin High Isolation Power Transformer
PLP-342
Low Profile Dual Bobbin High Isolation Power Transformer PLP-342
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
  • Low Height, Ideal for P.C.B. Applications
  • 115/230V, 50/60Hz Dual Primaries
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Split Bobbin Construction
  • Construction Minimizes Radiated Magnetic Fields
  • 1500Vrms Isolation (Hi-Pot)
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PLP-342
Product Name Low Profile Dual Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Dual Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data