Premier Magnetics, Inc. Gate Drive & Base Drive Transformer PMGD-08

Description
Designs for Single or Double Eneded Controllers Very Low Leakage Inductance High Isolation Voltages Industry Standard Packages Designs From 20KHz to >300KHz Multiple Configurations
Datasheet
Description
Designs for Single or Double Eneded Controllers Very Low Leakage Inductance High Isolation Voltages Industry Standard Packages Designs From 20KHz to >300KHz Multiple Configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drive & Base Drive Transformer - PMGD-08 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Gate Drive & Base Drive Transformer
PMGD-08
Gate Drive & Base Drive Transformer PMGD-08
Designs for Single or Double Eneded Controllers Very Low Leakage Inductance High Isolation Voltages Industry Standard Packages Designs From 20KHz to >300KHz Multiple Configurations
  • Designs for Single or Double Eneded Controllers
  • Very Low Leakage Inductance
  • High Isolation Voltages
  • Industry Standard Packages
  • Designs From 20KHz to >300KHz
  • Multiple Configurations
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PMGD-08
Product Name Gate Drive & Base Drive Transformer
Transformer Type Power Transformer
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Flat Pack™ Power Transformers - FP40-300 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details