Premier Magnetics, Inc. Off-Line Switch Mode Link Switch Transformers PNK-70001

Description
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Datasheet
Description
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line  Switch Mode Link Switch Transformers - PNK-70001 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Link Switch Transformers
PNK-70001
Off-Line Switch Mode Link Switch Transformers PNK-70001
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
  • Designed for Use with Power Integrations IC's, LINK Switch Family
  • Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950.
  • Design to comply with the requirements of UL, IEC & CSA Insulation System Class B.
  • All units comply with the requirements of EU RoHS Directive. C O C
  • 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard
  • Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PNK-70001
Product Name Off-Line Switch Mode Link Switch Transformers
Mounting PCB/SMD
Input Voltage 85 to 265 volts
Output Voltage 5 volts
Secondary Current Rating 1 amps
Unlock Full Specs
to access all available technical data