Premier Magnetics, Inc. Low Profile Dual Bobbin High Isolation Power Transformer PLP-5624

Description
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
Datasheet
Description
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Dual Bobbin High Isolation Power Transformer - PLP-5624 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Low Profile Dual Bobbin High Isolation Power Transformer
PLP-5624
Low Profile Dual Bobbin High Isolation Power Transformer PLP-5624
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
  • Low Height, Ideal for P.C.B. Applications
  • 115/230V, 50/60Hz Dual Primaries
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Split Bobbin Construction
  • Construction Minimizes Radiated Magnetic Fields
  • 1500Vrms Isolation (Hi-Pot)
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PLP-5624
Product Name Low Profile Dual Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Dual Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A13-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 2000 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Transformers - Power Transformers - 1182N60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 60 volts
View Details
4 suppliers