Premier Magnetics, Inc. Low Profile Dual Bobbin High Isolation Power Transformer PLP-8824

Description
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
Datasheet
Description
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Dual Bobbin High Isolation Power Transformer - PLP-8824 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Low Profile Dual Bobbin High Isolation Power Transformer
PLP-8824
Low Profile Dual Bobbin High Isolation Power Transformer PLP-8824
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)
  • Low Height, Ideal for P.C.B. Applications
  • 115/230V, 50/60Hz Dual Primaries
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Split Bobbin Construction
  • Construction Minimizes Radiated Magnetic Fields
  • 1500Vrms Isolation (Hi-Pot)
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PLP-8824
Product Name Low Profile Dual Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Dual Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F8-120 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 100 VA
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details