Premier Magnetics, Inc. 10/100 Base-TX Quad Port Transformer PM-8084

Description
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995 Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70 O C. Supports all leading Fast Ethernet Chip Sets that require a 1:1 Transmit & Receive Turns Ratio. Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer. Low Profile Surface Mount Transfer Molded Package meets UL94-V0. All Units meet 1500Vrms Input to output isolation
Datasheet
Description
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995 Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70 O C. Supports all leading Fast Ethernet Chip Sets that require a 1:1 Transmit & Receive Turns Ratio. Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer. Low Profile Surface Mount Transfer Molded Package meets UL94-V0. All Units meet 1500Vrms Input to output isolation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10/100 Base-TX Quad Port Transformer - PM-8084 - Premier Magnetics, Inc.
Lake Forest, CA, USA
10/100 Base-TX Quad Port Transformer
PM-8084
10/100 Base-TX Quad Port Transformer PM-8084
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995 Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70 O C. Supports all leading Fast Ethernet Chip Sets that require a 1:1 Transmit & Receive Turns Ratio. Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer. Low Profile Surface Mount Transfer Molded Package meets UL94-V0. All Units meet 1500Vrms Input to output isolation
  • Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995
  • Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70 O C.
  • Supports all leading Fast Ethernet Chip Sets that require a 1:1 Transmit & Receive Turns Ratio.
  • Provides the Cable Interface, Isolation & Common Mode Filtering required by the PMD Sublayer.
  • Low Profile Surface Mount Transfer Molded Package meets UL94-V0.
  • All Units meet 1500Vrms Input to output isolation
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Transformers
Product Number PM-8084
Product Name 10/100 Base-TX Quad Port Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3.20E7 Hz
View Details
1:13 CORE & WIRE Transformer, 0.3 - 120 MHz, 50Ω - T13-1T-KK81+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details