Premier Magnetics, Inc. Datasheets for Power Transformers

Power transformers convert power-level voltages from one level or phase configuration to another.  They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more

Page: 1 2
Product Name Notes
— Designed for Use on Power Over Ethernet (PoE) Applications — Transformers for PoE Power Devices (PD) Multiple Power Ratings Available from 3W to 60W Designed to meet IEEE 802.3...
— Designed for Use with Power Integrations Inc. LED Driver LinkSwitch and LYTSwitch Contollers — Class B 130°C, Class F 155°C Insulation System Multiple Configurations Available The Premier Magnetics’ PNK...
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz...
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms...
Premier Magnetics' PNY-05015 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY255 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an...
Premier Magnetics' PNY-07006 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY254 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an...
115/230V, 50/60Hz Dual Primaries PVD-SERIES 6-SIZES: 2.5 TO 56VA Low Capacitive Coupling Minimizes Line Noise 4000Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Shrouded Split Bobbin Construction...
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin...
115V Single -OR- 230V Primaries, 50Hz to 60Hz Low Capacitive Coupling Minimizes Line Noise 2.8VA 1500Vrms Isolation (Hipot)
Designed for use with Leading controller Chips: Linear Technology-Maxim Integrated-Analog Devices Designed For >125kHz, 50% Duty Cycle Push-Pull Operation @ 1.0 Watt Output Thru-Hole and Low profile 8-Pin SMD package...
Designed for use with Leading Controller Chips Design Engineenring Support Available. Provides DC/DC Conversion & Isolation Multiple Configurations. Premier Magnetics' Switch Mode Output transformers have been designed for use with...
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC &
Designed for Use with Power Integrations IC's. Design Engineering Support Available. Designed to Meet UL1950/IEC950 Safety Standards. Multiple Configurations. Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use...
Designed for use with Power Intergrations Inc. LED Driver LNKSwitch-PH and LYTSwitch Controller Families. Designed to meet UL/IEC 60950 Safety Standards. Designed to meet Class B insulation. Multiple configurations. Design...
Designs for Single or Double Eneded Controllers Very Low Leakage Inductance High Isolation Voltages Industry Standard Packages Designs From 20KHz to >300KHz Multiple Configurations
Low Height, Ideal for P.C.B. Applications 115/230V, 50/60Hz Dual Primaries Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction Construction Minimizes Radiated Magnetic Fields 1500Vrms Isolation (Hi-Pot)

Next >>