Premier Magnetics, Inc. Current Sense Transformer PM-CS23

Description
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction Primary Lead Included
Datasheet
Description
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction Primary Lead Included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformer - PM-CS23 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Current Sense Transformer
PM-CS23
Current Sense Transformer PM-CS23
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction Primary Lead Included
  • Designed for Switch Mode Power Supply Applications
  • Tapped and Untapped Versions
  • Frequency Range from 10KHz to 200KHz
  • 2500Vrms Minimum Isolation Voltage
  • Fully Encapsulated Construction
  • Primary Lead Included
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Transformers
Product Number PM-CS23
Product Name Current Sense Transformer
Category Signal
Other Transformer Types / Applications Current-Sense; Power Transformer
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 500 - 2500 MHz, 50Ω - TC4-25G2+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
PCB Transformers - 3473524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A7-M19-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 300 VA
View Details