Premier Magnetics, Inc. General Purpose Pulse/Coupling Transformers PM-NW49

Description
Wide Selection of Standard Types Fast Rise Times Industry Standard Package 2000Vrms Minimum Isolation Voltage Low Leakage Ind. and Winding Capacitance Insulation Resistance 10,000M W Minimum Average Power Rating 500 mW (40 O C Rise) Peak Pulse Voltage 100V Dissipation Rating 150 mW Custom Designs Available (Consult Factory)
Datasheet
Description
Wide Selection of Standard Types Fast Rise Times Industry Standard Package 2000Vrms Minimum Isolation Voltage Low Leakage Ind. and Winding Capacitance Insulation Resistance 10,000M W Minimum Average Power Rating 500 mW (40 O C Rise) Peak Pulse Voltage 100V Dissipation Rating 150 mW Custom Designs Available (Consult Factory)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Pulse/Coupling Transformers - PM-NW49 - Premier Magnetics, Inc.
Lake Forest, CA, USA
General Purpose Pulse/Coupling Transformers
PM-NW49
General Purpose Pulse/Coupling Transformers PM-NW49
Wide Selection of Standard Types Fast Rise Times Industry Standard Package 2000Vrms Minimum Isolation Voltage Low Leakage Ind. and Winding Capacitance Insulation Resistance 10,000M W Minimum Average Power Rating 500 mW (40 O C Rise) Peak Pulse Voltage 100V Dissipation Rating 150 mW Custom Designs Available (Consult Factory)
  • Wide Selection of Standard Types
  • Fast Rise Times
  • Industry Standard Package
  • 2000Vrms Minimum Isolation Voltage
  • Low Leakage Ind. and Winding Capacitance
  • Insulation Resistance 10,000M W Minimum
  • Average Power Rating 500 mW (40 O C Rise)
  • Peak Pulse Voltage 100V
  • Dissipation Rating 150 mW
  • Custom Designs Available (Consult Factory)
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Transformers
Product Number PM-NW49
Product Name General Purpose Pulse/Coupling Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:2 LTCC Transformer, 3000 - 3900 MHz, 50Ω - NCS2-392+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
Audio Transformers - 1237232 - RS Components, Ltd.
Specs
Category Signal
Other Transformer Types / Applications Audio
Mounting Through hole
View Details
Control Circuit Transformer - 1497A-A4-M19-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 150 VA
View Details