— Designed for Use with Power Integrations Inc. LED Driver LinkSwitch and LYTSwitch Contollers —
The Premier Magnetics’ PNK line of transformers and inductors listed in this catalog are designed specifically for use with Power Integrations, Inc. LinkSwitch and LYTSwitch series of LED Driver controllers. The Power Integrations’ LinkSwitch series of LED driver controllers, which combined with the Pemier Magnetics PNK series of transformers and inductors, offer very high power factor (> 90%), high efficiency (> 90% achievable) and an accurate constant current output for LEDs. The PNK series transformers provide a bias winding that allows the output voltage to be monitored from the primary side without the need of secondary side feedback components. The Premier Magnetics PNK-xxxxx line of LED Driver transformers and inductors have been optimized to provide the best possible constant current output to drive LED lighting. The POL-LYTxxx series of transfomers and inductors are designed for use with the Power Integrations’ LYTSwitch series of LED driver controllers. This combination of LYTSwitch controllers, POL-LYT series transformers and inductors, offers high efficiency (typically > 90%) and a tight constant current output that results in stable LED drive performance. Premier Magnetics’ POL-LYT series of transformers and inductors have been optimized to provide solid LED drive performance using a cost effective design.
| Premier Magnetics, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | POL-LYT030 |
| Product Name | Transformers And Inductors For LED Lighting Applications |
| Cooling Method | Air |
| Mounting | PCB/SMD |
| Input Voltage | 190 to 265 volts |
| Output Voltage | 120 volts |