Premier Magnetics, Inc. Datasheets for Signal Transformers

Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more

Product Name Notes
— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms...
FEATURES Designed to meet IEEE 802.3 (10 Base 2, 10 Base 5) Fast Rise Times Ë Low Profile DIP or SMD Package 500 or 2000Vrms Minimum Isolation Low Leakage Inductance...
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3 100BASE-TX. Designed for 350uHY Primary OCL with an 8mA bias. Designed to Support all leading Fast Ethernet Chip Sets. Provides the...
Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995 Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70...
Designed for IEEE 802.3 10 Base-T 2000Vrms Minimum Isolation Voltage Compact Standard DIL OR SIP Packages Low Insertion Loss Performs Impedence Match + Filtering + Isolation Designed for use with...
Designed for long haul Gigabit Ethernet 100/1000 Base-T. Provides the Cable Interface, Isolation & Common Mode Filtering. Meet IEEE 802.3ab standard for 1000 Base-T Supports 4 pairs of categary 5...
Designed for Switch Mode Power Supply Applications Tapped and Untapped Versions Frequency Range from 10KHz to 200KHz 2500Vrms Minimum Isolation Voltage Fully Encapsulated Construction Primary Lead Included
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss,...
Operating transmission rates:1 to 7 Mbps. Inductance test at 100KHz. Controlled rise time: 25 nsec Maximum. RoHS Compliance
Transmit & Receive in a Single SMD Package Industry Standard SMD Package 2000Vrms Minimum Isolation Voltage Extended Temperature Range Versions
Wide Selection of Standard Types Fast Rise Times Industry Standard Package 2000Vrms Minimum Isolation Voltage Low Leakage Ind. and Winding Capacitance Insulation Resistance 10,000M W Minimum Average Power Rating 500...