Premier Magnetics, Inc. General Purpose Coupling Transformer PM-NW01

Description
Wide Selection of Standard Types Fast Rise Times Industry Standard Package 2000Vrms Minimum Isolation Voltage Low Leakage Ind. and Winding Capacitance Insulation Resistance 10,000M W Minimum Average Power Rating 500 mW (40 O C Rise) Peak Pulse Voltage 100V Dissipation Rating 150 mW Custom Designs Available (Consult Factory)
Datasheet
Description
Wide Selection of Standard Types Fast Rise Times Industry Standard Package 2000Vrms Minimum Isolation Voltage Low Leakage Ind. and Winding Capacitance Insulation Resistance 10,000M W Minimum Average Power Rating 500 mW (40 O C Rise) Peak Pulse Voltage 100V Dissipation Rating 150 mW Custom Designs Available (Consult Factory)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Coupling Transformer - PM-NW01 - Premier Magnetics, Inc.
Lake Forest, CA, USA
General Purpose Coupling Transformer
PM-NW01
General Purpose Coupling Transformer PM-NW01
Wide Selection of Standard Types Fast Rise Times Industry Standard Package 2000Vrms Minimum Isolation Voltage Low Leakage Ind. and Winding Capacitance Insulation Resistance 10,000M W Minimum Average Power Rating 500 mW (40 O C Rise) Peak Pulse Voltage 100V Dissipation Rating 150 mW Custom Designs Available (Consult Factory)
  • Wide Selection of Standard Types
  • Fast Rise Times
  • Industry Standard Package
  • 2000Vrms Minimum Isolation Voltage
  • Low Leakage Ind. and Winding Capacitance
  • Insulation Resistance 10,000M W Minimum
  • Average Power Rating 500 mW (40 O C Rise)
  • Peak Pulse Voltage 100V
  • Dissipation Rating 150 mW
  • Custom Designs Available (Consult Factory)
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Transformers
Product Number PM-NW01
Product Name General Purpose Coupling Transformer
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 CORE & WIRE Transformer, 4.5 - 3000 MHz, 50Ω - TTC1-33W+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
IEC NEC Dry Type Isolation Power Transformer Price Dry-type Single or Three Phase Transformer - No.1601491236548 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details
PCB Transformers - 1739715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
View Details
Isolation Transformer - 1321-3TH063-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details