Premier Magnetics, Inc. Gate Drive & Base Drive Transformer PMGD-64

Description
Designs for Single or Double Eneded Controllers Very Low Leakage Inductance High Isolation Voltages Industry Standard Packages Designs From 20KHz to >300KHz Multiple Configurations
Datasheet
Description
Designs for Single or Double Eneded Controllers Very Low Leakage Inductance High Isolation Voltages Industry Standard Packages Designs From 20KHz to >300KHz Multiple Configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drive & Base Drive Transformer - PMGD-64 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Gate Drive & Base Drive Transformer
PMGD-64
Gate Drive & Base Drive Transformer PMGD-64
Designs for Single or Double Eneded Controllers Very Low Leakage Inductance High Isolation Voltages Industry Standard Packages Designs From 20KHz to >300KHz Multiple Configurations
  • Designs for Single or Double Eneded Controllers
  • Very Low Leakage Inductance
  • High Isolation Voltages
  • Industry Standard Packages
  • Designs From 20KHz to >300KHz
  • Multiple Configurations
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PMGD-64
Product Name Gate Drive & Base Drive Transformer
Mounting PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A6-M16-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 250 VA
View Details
Single Secondary Chassis Mount Power Transformers - F-270X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Transformers - Power Transformers - 166F16 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 16 volts
Power Rating (VA) 4 VA
View Details
3 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details