Premier Magnetics, Inc. Wideband RF Pulse Coupling Transformer PM-WT02

Description
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss, 500Vrms Isolation 6-Pin DIP & Gull Wing Packages
Datasheet
Description
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss, 500Vrms Isolation 6-Pin DIP & Gull Wing Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wideband RF Pulse Coupling Transformer - PM-WT02 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Wideband RF Pulse Coupling Transformer
PM-WT02
Wideband RF Pulse Coupling Transformer PM-WT02
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss, 500Vrms Isolation 6-Pin DIP & Gull Wing Packages
  • Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications
  • Impedance Levels from 12.5 to 800 Ohms
  • Frequency Range 10 KHz to 500 MHz
  • Low Insertion Loss, 500Vrms Isolation
  • 6-Pin DIP & Gull Wing Packages
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Transformers
Product Number PM-WT02
Product Name Wideband RF Pulse Coupling Transformer
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
Unlock Full Specs
to access all available technical data

Similar Products

1:4 LTCC Transformer, 2400 - 2500 MHz, 50Ω - BLGE4-252R+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1738986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Control Circuit Transformer - 1497-BJ130 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 460 to 480 volts
Power Rating (VA) 130 VA
View Details