Premier Magnetics, Inc. Split Bobbin High Isolation Power Transformer PSB-121D

Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
Datasheet
Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Bobbin High Isolation Power Transformer - PSB-121D - Premier Magnetics, Inc.
Lake Forest, CA, USA
Split Bobbin High Isolation Power Transformer
PSB-121D
Split Bobbin High Isolation Power Transformer PSB-121D
115V Single -OR- 115/230V Dual Primaries, 50/60Hz 1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise 2500Vrms Isolation (Hi-Pot) Dual Secondaries May Be Series -OR- Parallel Connected Split Bobbin Construction
  • 115V Single -OR- 115/230V Dual Primaries, 50/60Hz
  • 1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise
  • 2500Vrms Isolation (Hi-Pot)
  • Dual Secondaries May Be Series -OR- Parallel Connected
  • Split Bobbin Construction
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PSB-121D
Product Name Split Bobbin High Isolation Power Transformer
Transformer Type Isolation; Power Transformer; Split Bobbin
Mounting PCB/SMD
Construction Laminate
Primary Frequency 50 / 60 Hz
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F24-100 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details