Premier Magnetics, Inc. Media Coupling Transformer PM-WT150

Description
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss, 500Vrms Isolation 6-Pin DIP & Gull Wing Packages
Description
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss, 500Vrms Isolation 6-Pin DIP & Gull Wing Packages
Datasheet
Datasheet Summary
Powered by GS/AI

The PM-WT150 Media Coupling Transformer from Premier Magnetics, Inc. is designed for use in 150 W STP or 75 W coaxial applications, optimized for Fast Ethernet, FDDI, and ATM systems. It operates within a frequency range of 2 MHz to 450 MHz and features a 1:1 turns ratio. The transformer provides a maximum primary inductance of 15.0 µH and has a low insertion loss with a maximum DCR of 0.08 Ω for the primary and 0.15 Ω for the secondary. It is rated for 3000Vrms isolation and operates within an ambient temperature range of -40°C to +85°C. The PM-WT150 is suitable for applications utilizing 8B/10B coding and is compliant with IEC950, UL1950, and CSA-950 standards.

Datasheet Summary
Powered by GS/AI

The PM-WT150 Media Coupling Transformer from Premier Magnetics, Inc. is designed for use in 150 W STP or 75 W coaxial applications, optimized for Fast Ethernet, FDDI, and ATM systems. It operates within a frequency range of 2 MHz to 450 MHz and features a 1:1 turns ratio. The transformer provides a maximum primary inductance of 15.0 µH and has a low insertion loss with a maximum DCR of 0.08 Ω for the primary and 0.15 Ω for the secondary. It is rated for 3000Vrms isolation and operates within an ambient temperature range of -40°C to +85°C. The PM-WT150 is suitable for applications utilizing 8B/10B coding and is compliant with IEC950, UL1950, and CSA-950 standards.

Suppliers

Company
Product
Description
Supplier Links
Media Coupling Transformer - PM-WT150 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Media Coupling Transformer
PM-WT150
Media Coupling Transformer PM-WT150
Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss, 500Vrms Isolation 6-Pin DIP & Gull Wing Packages
  • Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications
  • Impedance Levels from 12.5 to 800 Ohms
  • Frequency Range 10 KHz to 500 MHz
  • Low Insertion Loss, 500Vrms Isolation
  • 6-Pin DIP & Gull Wing Packages
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Transformers
Product Number PM-WT150
Product Name Media Coupling Transformer
Category Signal
Other Transformer Types / Applications RF; Telecom
Winding Turns One to One
Unlock Full Specs
to access all available technical data

Similar Products

Toroidal Transformers - 1243858 - RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details
Step Down Transformers - 5-1672209-4 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details
3500KVA 3000 KVA Cast Resin Dry Type Transformer SCB13 SCB14 SCB15 for Industrial Mining Photovoltaic Power Station 11KV 35KV - No.1601723734098 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details