— Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers —
| Premier Magnetics, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | POL-97506 |
| Product Name | Off-Line Switch Mode Transformer |
| Transformer Type | Flyback Transformer (FBT); Power Transformer |
| Mounting | PCB/SMD |
| Construction | Laminate |
| Primary Frequency | 50 / 60 Hz |
| Single Phase Configuration | Dual |