Premier Magnetics, Inc. Datasheets for Switch Mode Transformers
Switch mode transformers (switching transformers) are used mainly in switching power supplies and DC-DC converters. They provide a storage element for transferring energy from input to output in discrete packets as required in switching power supplies, regulators and converters.
Switch Mode Transformers: Learn more
| Product Name | Notes |
|---|---|
| — Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz... | |
| — Designed for Use with Power Integrations, Inc. TinySwitch Series Off-Line Switcher Controllers — Designed to meet a Universal Input of 85Vac to 265Vac, 47Hz to 440Hz Up to 6000Vrms... | |
| Premier Magnetics' PNY-05015 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY255 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an... | |
| Premier Magnetics' PNY-07006 Switch Mode Transformer was designed for use with Power Integrations, Inc. TNY254 off-line switchmode regulator in the Flyback Buck-Boost circuit configuration. This conversion topology will provide an... | |
| Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & | |
| Designed for Use with Power Integrations IC's. Design Engineering Support Available. Designed to Meet UL1950/IEC950 Safety Standards. Multiple Configurations. Premier Magnetics' Off-Line Switch Mode Transformers have been designed for use... |