Premier Magnetics, Inc. Off-Line Switch Mode Link Switch Transformers PNK-50101

Description
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Datasheet
Description
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line  Switch Mode Link Switch Transformers - PNK-50101 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Link Switch Transformers
PNK-50101
Off-Line Switch Mode Link Switch Transformers PNK-50101
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
  • Designed for Use with Power Integrations IC's, LINK Switch Family
  • Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950.
  • Design to comply with the requirements of UL, IEC & CSA Insulation System Class B.
  • All units comply with the requirements of EU RoHS Directive. C O C
  • 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard
  • Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PNK-50101
Product Name Off-Line Switch Mode Link Switch Transformers
Mounting PCB/SMD
Input Voltage 85 to 265 volts
Output Voltage 18 volts
Secondary Current Rating 0.1750 amps
Unlock Full Specs
to access all available technical data

Similar Products

36.0 Volts (V) Output Voltage (DC) and Positive Polarity Center Wall Plug-In Power Transformer - WMU360-1390-13 - Triad Magnetics
Specs
Input Voltage 100 to 240 volts
Output Voltage 36 volts
Secondary Current Rating 1.4 amps
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
FL Series CCFL Transformers - FL2015-10L FL2015-10LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details