PSB-1620D -- SPLIT BOBBIN HIGH ISOLATION POWER TRANSFORMER
Premier Magnetics, Inc.Split Bobbin High Isolation Power TransformerPSB-1620D
Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz
1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise
2500Vrms Isolation (Hi-Pot)
Dual Secondaries May Be Series -OR- Parallel Connected
Split Bobbin Construction
Premier Magnetics, Inc.
Done
Description
115V Single -OR- 115/230V Dual Primaries, 50/60Hz
1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise
2500Vrms Isolation (Hi-Pot)
Dual Secondaries May Be Series -OR- Parallel Connected
Split Bobbin Construction
Datasheet
Datasheet Summary Powered by GS/AI
The PSB-1620D is a Split Bobbin High Isolation Power Transformer designed for applications requiring reliable voltage transformation. It features dual primary configurations for 115V or 115/230V operation at 50/60Hz, with a power rating of 20VA. The transformer is constructed to minimize capacitive coupling, which helps reduce line noise, and offers a high isolation voltage of 2500Vrms. The dual secondaries can be connected in series or parallel, providing flexibility in output voltage configurations. The operating temperature range is from -25°C to +80°C, and the product is UL and CSA recognized, ensuring compliance with safety standards.
Datasheet Summary Powered by GS/AI
The PSB-1620D is a Split Bobbin High Isolation Power Transformer designed for applications requiring reliable voltage transformation. It features dual primary configurations for 115V or 115/230V operation at 50/60Hz, with a power rating of 20VA. The transformer is constructed to minimize capacitive coupling, which helps reduce line noise, and offers a high isolation voltage of 2500Vrms. The dual secondaries can be connected in series or parallel, providing flexibility in output voltage configurations. The operating temperature range is from -25°C to +80°C, and the product is UL and CSA recognized, ensuring compliance with safety standards.
Split Bobbin High Isolation Power Transformer
PSB-1620D
Split Bobbin High Isolation Power Transformer
PSB-1620D
115V Single -OR- 115/230V Dual Primaries, 50/60Hz
1.1VA To 36VA ë Low Capacitive Coupling Minimizes Line Noise
2500Vrms Isolation (Hi-Pot)
Dual Secondaries May Be Series -OR- Parallel Connected
Split Bobbin Construction
115V Single -OR- 115/230V Dual Primaries, 50/60Hz
1.1VA To 36VA Ë Low Capacitive Coupling Minimizes Line Noise
2500Vrms Isolation (Hi-Pot)
Dual Secondaries May Be Series -OR- Parallel Connected