Premier Magnetics, Inc. Off-Line Switch Mode Link Switch Transformers PNK-56005

Description
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Datasheet
Description
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line  Switch Mode Link Switch Transformers - PNK-56005 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Link Switch Transformers
PNK-56005
Off-Line Switch Mode Link Switch Transformers PNK-56005
Designed for Use with Power Integrations IC's, LINK Switch Family Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950. Design to comply with the requirements of UL, IEC & CSA Insulation System Class B. All units comply with the requirements of EU RoHS Directive. C O C 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
  • Designed for Use with Power Integrations IC's, LINK Switch Family
  • Design to comply with the requirements of IEC950, EN60950, UL1950/CSA950.
  • Design to comply with the requirements of UL, IEC & CSA Insulation System Class B.
  • All units comply with the requirements of EU RoHS Directive. C O C
  • 3000 Vrm Isolation (Hi-Pot). Meets UL1950, IEC950 Safety Standard
  • Units are Designed for a Universal AC Input of 85 to 265Vac, 47/440 Hz, Unless otherwise Designate
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PNK-56005
Product Name Off-Line Switch Mode Link Switch Transformers
Mounting PCB/SMD
Input Voltage 85 to 265 volts
Output Voltage 6 volts
Secondary Current Rating 0.3500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
HP1 Series Hexa-Path Magnetics - HPH1-0190 HPH1-0190LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details