Premier Magnetics, Inc. Off-Line Switch Mode Transformers — LinkSwitch™ PNY-24805

Description
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Datasheet
Description
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Off-Line Switch Mode Transformers — LinkSwitch™ - PNY-24805 - Premier Magnetics, Inc.
Lake Forest, CA, USA
Off-Line Switch Mode Transformers — LinkSwitch™
PNY-24805
Off-Line Switch Mode Transformers — LinkSwitch™ PNY-24805
— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers — Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz Up to 6000Vac of Isolation (Hipot) Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System

— Designed for Use with Power Integrations, Inc. LinkSwitch Series of Off-Line Switcher Controllers —

  • Designed to Meet the Universal AC Input of 85Vac to 265Vac at 47Hz to 400Hz
  • Up to 6000Vac of Isolation (Hipot)
  • Off-Line Switch Mode Transformers — LinkSwitch TM Class B 130°C, Class F 155°C Insulation System
Supplier's Site Datasheet

Technical Specifications

  Premier Magnetics, Inc.
Product Category Power Transformers
Product Number PNY-24805
Product Name Off-Line Switch Mode Transformers — LinkSwitch™
Mounting Chassis
Primary Frequency 47-400 Hz
Input Voltage 85 to 265 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD7-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Durable 250KVA Voltage Transformer Price 250 KVA - No.1601486799651 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details