Premier Magnetics, Inc. Datasheets for Telecom Transformers
Telecom transformers are used in applications which require high bandwidths and fast switching speeds. They isolate the signal between primary and secondary grounds. This product area includes DSL, xDSL, T1, E1, ISDN, LAN, WAN, Ethernet, ATM and modem transformers.
Telecom Transformers: Learn more
| Product Name | Notes |
|---|---|
| FEATURES Designed to meet IEEE 802.3 (10 Base 2, 10 Base 5) Fast Rise Times Ë Low Profile DIP or SMD Package 500 or 2000Vrms Minimum Isolation Low Leakage Inductance... | |
| Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3 100BASE-TX. Designed for 350uHY Primary OCL with an 8mA bias. Designed to Support all leading Fast Ethernet Chip Sets. Provides the... | |
| Designed for 10/100MB/s Transmission Over UTP-5 Cable, IEEE 802.3u & ANSI X3.236-1995 Maintains > 350uHY Primary OCL with an 8mA bias over the full temp range of 0 to +70... | |
| Designed for IEEE 802.3 10 Base-T 2000Vrms Minimum Isolation Voltage Compact Standard DIL OR SIP Packages Low Insertion Loss Performs Impedence Match + Filtering + Isolation Designed for use with... | |
| Designed for long haul Gigabit Ethernet 100/1000 Base-T. Provides the Cable Interface, Isolation & Common Mode Filtering. Meet IEEE 802.3ab standard for 1000 Base-T Supports 4 pairs of categary 5... | |
| Designed for use in 50 ? WideBand R.F. and Fast Rise Time Applications Impedance Levels from 12.5 to 800 Ohms Frequency Range 10 KHz to 500 MHz Low Insertion Loss,... | |
| Transmit & Receive in a Single SMD Package Industry Standard SMD Package 2000Vrms Minimum Isolation Voltage Extended Temperature Range Versions |