Configuration Features Relay Output Configuration : Wiper
Dimensions Case Depth : 80 MM [3.15 INCH ] Case Height : 48 MM [1.89 INCH ] Case Width : 96 MM [3.78 INCH ]
Electrical Characteristics Power Supply : Battery, Sensors Step Voltage Monitoring : No Supply Voltage (V) : 3.6
Industry Standards IP Rating : IP40
Operation/Applicatio
n Measurement Parameters : Current
Other Battery Type : Lithium Fault Detection : Earth Short-Circuit, Short-Circuit, Earth Fault Static Fault Reset Option : After 4 hour, Auto, External Potential-Free Normally Open Contact, Manual, After 2 hour Network Neutral Earthing : Short Term Low Ohmic Terminated Neutral, Low Ohmic Terminated Neutral, Inductive Terminated Neutral, Isolated Neutral
Product Type Features Control Type : Push Button
Usage Conditions Operating Temperature Range : -25 - 75 DEGC [-13 - 167 DEGF ] Storage Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]
Configuration Features
- Relay Output Configuration : Wiper
Dimensions
- Case Depth : 80 MM [3.15 INCH ]
- Case Height : 48 MM [1.89 INCH ]
- Case Width : 96 MM [3.78 INCH ]
Electrical Characteristics
- Power Supply : Battery, Sensors
- Step Voltage Monitoring : No
- Supply Voltage (V) : 3.6
Industry Standards
Operation/Application
- Measurement Parameters : Current
Other
- Battery Type : Lithium
- Fault Detection : Earth Short-Circuit, Short-Circuit, Earth Fault Static
- Fault Reset Option : After 4 hour, Auto, External Potential-Free Normally Open Contact, Manual, After 2 hour
- Network Neutral Earthing : Short Term Low Ohmic Terminated Neutral, Low Ohmic Terminated Neutral, Inductive Terminated Neutral, Isolated Neutral
Product Type Features
- Control Type : Push Button
Usage Conditions
- Operating Temperature Range : -25 - 75 DEGC [-13 - 167 DEGF ]
- Storage Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]