Configuration Features Configuration Method : DIP Switches Behind Front Panel Number of Digital Inputs : 1 Number of Feeders : 1 Number of Relay Outputs : 2 Relay Output Configuration : 1 Relay With 1 NO Contact, 1 NC Contact For All Fault Messages
Dimensions Case Depth : 36 MM [1.42 INCH ] Case Height : 82 MM [3.23 INCH ] Case Width : 121 MM [4.76 INCH ]
Electrical Characteristics Power Supply : Battery Supply Voltage (V) : 24 - 230
Industry Standards IP Rating : IP65
Operation/Applicatio
n Measurement Parameters : Current
Other Battery Type : Lithium Fault Detection : Current Static Earth Fault Reset Option : Auto, After 2 hour, Manual, After 4 hour, External Potential-Free Normally Open Contact Network Neutral Earthing : Short Term Low Ohmic Terminated Neutral, Low Ohmic Terminated Neutral, Isolated Neutral
Product Type Features Control Type : Test Button, DIP Switch
Usage Conditions Operating Temperature Range : -25 - 75 DEGC [-13 - 167 DEGF ] Storage Temperature Range : -25 - 75 DEGC [-13 - 167 DEGF ]
Configuration Features
- Configuration Method : DIP Switches Behind Front Panel
- Number of Digital Inputs : 1
- Number of Feeders : 1
- Number of Relay Outputs : 2
- Relay Output Configuration : 1 Relay With 1 NO Contact, 1 NC Contact For All Fault Messages
Dimensions
- Case Depth : 36 MM [1.42 INCH ]
- Case Height : 82 MM [3.23 INCH ]
- Case Width : 121 MM [4.76 INCH ]
Electrical Characteristics
- Power Supply : Battery
- Supply Voltage (V) : 24 - 230
Industry Standards
Operation/Application
- Measurement Parameters : Current
Other
- Battery Type : Lithium
- Fault Detection : Current Static Earth
- Fault Reset Option : Auto, After 2 hour, Manual, After 4 hour, External Potential-Free Normally Open Contact
- Network Neutral Earthing : Short Term Low Ohmic Terminated Neutral, Low Ohmic Terminated Neutral, Isolated Neutral
Product Type Features
- Control Type : Test Button, DIP Switch
Usage Conditions
- Operating Temperature Range : -25 - 75 DEGC [-13 - 167 DEGF ]
- Storage Temperature Range : -25 - 75 DEGC [-13 - 167 DEGF ]