Configuration Features Configuration Method : DIP Switches Behind Front Panel Number of Feeders : 1
Dimensions Case Depth : 137 MM [5.39 INCH ] Case Height : 180 MM [7.09 INCH ] Case Width : 110 MM [4.33 INCH ]
Electrical Characteristics Power Supply : External Auxiliary Supply, Battery, Sensors Step Voltage Monitoring : Yes
Industry Standards IP Rating : IP54
Operation/Applicatio
n Communication Interface : Modbus RTU (Slave) Measurement Parameters : Current, Voltage Network Application Type : Underground
Other Fault Detection : Broken Lead Detection, Directional Short Circuit, Partial Discharge Detection Fault Recording Type : Event Recording
Product Type Features Monitoring Options : Current Monitoring, Voltage Monitoring, PD Trend Monitoring
Usage Conditions Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ] Storage Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Configuration Features
- Configuration Method : DIP Switches Behind Front Panel
- Number of Feeders : 1
Dimensions
- Case Depth : 137 MM [5.39 INCH ]
- Case Height : 180 MM [7.09 INCH ]
- Case Width : 110 MM [4.33 INCH ]
Electrical Characteristics
- Power Supply : External Auxiliary Supply, Battery, Sensors
- Step Voltage Monitoring : Yes
Industry Standards
Operation/Application
- Communication Interface : Modbus RTU (Slave)
- Measurement Parameters : Current, Voltage
- Network Application Type : Underground
Other
- Fault Detection : Broken Lead Detection, Directional Short Circuit, Partial Discharge Detection
- Fault Recording Type : Event Recording
Product Type Features
- Monitoring Options : Current Monitoring, Voltage Monitoring, PD Trend Monitoring
Usage Conditions
- Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]
- Storage Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]