Techspray, an ITW Company Techspray 1977 Transistor Silicone Grease White 4 oz Tube 1977-DP

Description
Techspray Silicone Grease is used for nanthe cleaning and to cool power transistors by drawing away heat. It is heat conductive and easy to apply. 4 oz Tube.
Request a Quote
Description
Techspray Silicone Grease is used for nanthe cleaning and to cool power transistors by drawing away heat. It is heat conductive and easy to apply. 4 oz Tube.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Techspray 1977 Transistor Silicone Grease White 4 oz Tube - 1977-DP - Ellsworth Adhesives
Germantown, WI, USA
Techspray 1977 Transistor Silicone Grease White 4 oz Tube
1977-DP
Techspray 1977 Transistor Silicone Grease White 4 oz Tube 1977-DP
Techspray Silicone Grease is used for nanthe cleaning and to cool power transistors by drawing away heat. It is heat conductive and easy to apply. 4 oz Tube.

Techspray Silicone Grease is used for nanthe cleaning and to cool power transistors by drawing away heat. It is heat conductive and easy to apply. 4 oz Tube.

Supplier's Site
Techspray 1977 White Grease - 4 oz Tube - Military Grade - 1977-DP - 1977-DP - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Techspray 1977 White Grease - 4 oz Tube - Military Grade - 1977-DP
1977-DP
Techspray 1977 White Grease - 4 oz Tube - Military Grade - 1977-DP 1977-DP
The Techspray 1977 grease is easy to use. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature ranges: -67 F minimum operating temperature to +401 F maximum operating temperature. In addition to the other features this product meets the following standards: MIL-C-47113. This grease is packaged 24 units per case.

The Techspray 1977 grease is easy to use. Main ingredient is comprised of silicone. Is rated as Military Grade. Can be used under the following temperature ranges: -67 F minimum operating temperature to +401 F maximum operating temperature. In addition to the other features this product meets the following standards: MIL-C-47113. This grease is packaged 24 units per case.

Buy Now
Grease; Zinc Oxide; Transistor SiliconeGrease; 1 x 10^15 Ohms-cm; 15; - 70207230 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grease; Zinc Oxide; Transistor SiliconeGrease; 1 x 10^15 Ohms-cm; 15;
70207230
Grease; Zinc Oxide; Transistor SiliconeGrease; 1 x 10^15 Ohms-cm; 15; 70207230
Test Kit, Digital Field Meter, 20 kV Voltage Rating, LCD Display Thermally conductive material used between power transistors and heat sinks to optimize heat dissipation and reduce operating temperature. A heat conductive material used to coat the bases of power transistors as they are connected to heat sinks. The grease is heat conductive and will draw the heat away from the transistor allowing it to run cooler.

Test Kit, Digital Field Meter, 20 kV Voltage Rating, LCD Display
Thermally conductive material used between power transistors and heat sinks to optimize heat dissipation and reduce operating temperature.
A heat conductive material used to coat the bases of power transistors as they are connected to heat sinks. The grease is heat conductive and will draw the heat away from the transistor allowing it to run cooler.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives R. S. Hughes Company, Inc. Allied Electronics, Inc.
Product Category Synthetic Oils, Greases, and Lubricants Industrial Lubricants Industrial Greases
Product Number 1977-DP 1977-DP 70207230
Product Name Techspray 1977 Transistor Silicone Grease White 4 oz Tube Techspray 1977 White Grease - 4 oz Tube - Military Grade - 1977-DP Grease; Zinc Oxide; Transistor SiliconeGrease; 1 x 10^15 Ohms-cm; 15;
Type Grease / Gel Grease / Gel
Composition / Chemistry Synthetic or Semi-synthetic; Silicone Specialty, Proprietary or Other; USP/Zinc Oxide; Silicone
Specific Gravity 2.4 specific gravity
Thermal Conductivity 0.7300 W/m-K (0.4218 BTU-ft/hr-ft²-F)
Flash Point 399 F (204 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Joint Lubricant -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Functions Lubricant
Composition / Chemistry Water Soluble / Emulsion
Features Potable water pipelines, drain waste and vent, and sewer systems
View Details
Air Dry PTFE Solid Film Lubricant - Lubri-Bond®320S - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Fluoropolymer / PTFE (e.g., Teflon®)
View Details
AERZEN Special Oils - Special Oil GD - Aerzen USA Corp.
Specs
Functions Lubricant
Features All Rotary Lobe Blowers Type GM
Use Temperature 50 to 140 F (10 to 60 C)
View Details