Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 939013-WM8321GEFL/RV
Operating Temperature Range: -40°C ~ 85°C
Features: Handheld/Mobile Devices PMIC 81-QFN (8x8)
Package: Reel - TR
Package: 81-VQFN Dual Rows, Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 81-QFN (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2200
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Handheld/Mobile Devices PMIC 81-QFN (8x8)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 939013-WM8321GEFL/RV | WM8321GEFL/RV |
| Product Name | PMIC - PMIC - Power Management - Specialized - WM8321GEFL/RV | Power Management - Specialized |
| Output Options | Inverting |