Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - UTC2000-E/MG UTC2000-E/MG

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989614-UTC2000-E/MG Contact Plating: Tin Mounting: SMD (SMT) Number of Channels: 1 Number of Pins: 16 Output Voltage: 5 V Categories: PMIC - Power Management - Specialized Case / Package: QFN Operating Supply Current: 185 µA Alternative Parts (Cross-Reference): UTC2000-I/MG; NCP5252MNTXG; NCP3135MNTXG; UTC2000/MG; TLV62130RGTT; TPS62150RGTRUTC2000- EMG; UTC2000E/MG; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989614-UTC2000-E/MG Contact Plating: Tin Mounting: SMD (SMT) Number of Channels: 1 Number of Pins: 16 Output Voltage: 5 V Categories: PMIC - Power Management - Specialized Case / Package: QFN Operating Supply Current: 185 µA Alternative Parts (Cross-Reference): UTC2000-I/MG; NCP5252MNTXG; NCP3135MNTXG; UTC2000/MG; TLV62130RGTT; TPS62150RGTRUTC2000- EMG; UTC2000E/MG; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UTC2000-E/MG - 989614-UTC2000-E/MG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UTC2000-E/MG
989614-UTC2000-E/MG
PMIC - PMIC - Power Management - Specialized - UTC2000-E/MG 989614-UTC2000-E/MG
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989614-UTC2000-E/MG Contact Plating: Tin Mounting: SMD (SMT) Number of Channels: 1 Number of Pins: 16 Output Voltage: 5 V Categories: PMIC - Power Management - Specialized Case / Package: QFN Operating Supply Current: 185 µA Alternative Parts (Cross-Reference): UTC2000-I/MG; NCP5252MNTXG; NCP3135MNTXG; UTC2000/MG; TLV62130RGTT; TPS62150RGTRUTC2000- EMG; UTC2000E/MG; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542310000

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989614-UTC2000-E/MG
Contact Plating: Tin
Mounting: SMD (SMT)
Number of Channels: 1
Number of Pins: 16
Output Voltage: 5 V
Categories: PMIC - Power Management - Specialized
Case / Package: QFN
Operating Supply Current: 185 µA
Alternative Parts (Cross-Reference): UTC2000-I/MG; NCP5252MNTXG; NCP3135MNTXG; UTC2000/MG; TLV62130RGTT; TPS62150RGTRUTC2000-EMG; UTC2000E/MG;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542310000

Buy Now
Power Management - Specialized - UTC2000-E/MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UTC2000-E/MG
Power Management - Specialized UTC2000-E/MG
USB, Type-C Controller PMIC 16-QFN (3x3)

USB, Type-C Controller PMIC 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 989614-UTC2000-E/MG UTC2000-E/MG
Product Name PMIC - PMIC - Power Management - Specialized - UTC2000-E/MG Power Management - Specialized
Output Options Inverting
Type QFN 16-VFQFN Exposed Pad
Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921878 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details