Renesas Electronics Corporation Voltage Regulators - Linear UPC2925HB-AZ

Description
Linear Voltage Regulator IC Output
Description
Linear Voltage Regulator IC Output
Datasheet
Datasheet Summary
Powered by GS/AI

The UPC2925HB-AZ is a three-terminal low dropout voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 2.5 V with a maximum output current capacity of 1 A. It features a low dropout voltage of 0.5 V at 0.5 A, which minimizes power dissipation, making it suitable for applications requiring efficient voltage regulation. The device includes built-in protection features such as an over-current limiter, thermal protection, and safe operation area protection for the output transistor. The regulator is packaged in an SC-64 (MP-3) format, facilitating easy integration into various electronic designs. This product is ideal for applications where low voltage and power dissipation are critical.

Datasheet Summary
Powered by GS/AI

The UPC2925HB-AZ is a three-terminal low dropout voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 2.5 V with a maximum output current capacity of 1 A. It features a low dropout voltage of 0.5 V at 0.5 A, which minimizes power dissipation, making it suitable for applications requiring efficient voltage regulation. The device includes built-in protection features such as an over-current limiter, thermal protection, and safe operation area protection for the output transistor. The regulator is packaged in an SC-64 (MP-3) format, facilitating easy integration into various electronic designs. This product is ideal for applications where low voltage and power dissipation are critical.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - UPC2925HB-AZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
UPC2925HB-AZ
Voltage Regulators - Linear UPC2925HB-AZ
Linear Voltage Regulator IC Output

Linear Voltage Regulator IC Output

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number UPC2925HB-AZ
Product Name Voltage Regulators - Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details