Renesas Electronics Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X40011V8I-B

Description
Win Source Part Number: 1350073-X40011V8I-B Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Type: Multi-Voltage Supervisor Package: Tube Standard Package: 100 Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.6V, 4.4V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X40011 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1350073-X40011V8I-B Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Type: Multi-Voltage Supervisor Package: Tube Standard Package: 100 Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.6V, 4.4V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X40011 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1350073-X40011V8I-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1350073-X40011V8I-B
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1350073-X40011V8I-B
Win Source Part Number: 1350073-X40011V8I-B Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Type: Multi-Voltage Supervisor Package: Tube Standard Package: 100 Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.6V, 4.4V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X40011 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1350073-X40011V8I-B
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Type: Multi-Voltage Supervisor
Package: Tube
Standard Package: 100
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.6V, 4.4V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X40011
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Voltage Supervisor IC
691-X40011V8I-B
Dual TSSOP Voltage Supervisor IC 691-X40011V8I-B
IC SUPERVISOR 2 CHANNEL 8TSSOP / Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP Product overview: X40011V8I-B from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40011V8I-B can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL 8TSSOP / Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP Product overview: X40011V8I-B from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, TSSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40011V8I-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - X40011V8I-B - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40011V8I-B
PMIC - Supervisors X40011V8I-B
IC SUPERVISOR 2 CHANNEL 8TSSOP

IC SUPERVISOR 2 CHANNEL 8TSSOP

Supplier's Site Datasheet
Supervisors - X40011V8I-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40011V8I-B
Supervisors X40011V8I-B
Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP

Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1350073-X40011V8I-B 691-X40011V8I-B X40011V8I-B X40011V8I-B
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Dual TSSOP Voltage Supervisor IC PMIC - Supervisors Supervisors
Number of Supplies 2; 2 2 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Supervisors - 1901698 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers