Union Semiconductor, Inc. Integrated Circuits (ICs) - PMIC - Supervisors UM708XS

Description
Win Source Part Number: 1231849-UM708XS Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Power Supply Monitor Package: Tape & Reel (TR) Standard Package: 3,001 Reset: Active High Reset Timeout: 200ms Mounting Type: Surface Mount, Gull Wing Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Union Semiconductor (HK) Limited Other Names: 3351-UM708XSTR
Request a Quote Datasheet
Description
Win Source Part Number: 1231849-UM708XS Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Power Supply Monitor Package: Tape & Reel (TR) Standard Package: 3,001 Reset: Active High Reset Timeout: 200ms Mounting Type: Surface Mount, Gull Wing Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Union Semiconductor (HK) Limited Other Names: 3351-UM708XSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1231849-UM708XS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1231849-UM708XS
Integrated Circuits (ICs) - PMIC - Supervisors 1231849-UM708XS
Win Source Part Number: 1231849-UM708XS Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Power Supply Monitor Package: Tape & Reel (TR) Standard Package: 3,001 Reset: Active High Reset Timeout: 200ms Mounting Type: Surface Mount, Gull Wing Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Union Semiconductor (HK) Limited Other Names: 3351-UM708XSTR

Win Source Part Number: 1231849-UM708XS
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Power Supply Monitor
Package: Tape & Reel (TR)
Standard Package: 3,001
Reset: Active High
Reset Timeout: 200ms
Mounting Type: Surface Mount, Gull Wing
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Union Semiconductor (HK) Limited
Other Names: 3351-UM708XSTR

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-UM708XS
Voltage Supervisor IC 691-UM708XS
RESET WITH MANUAL RESET Product overview: UM708XS from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UM708XS can be used for catalog matching and distributor lookup.

RESET WITH MANUAL RESET Product overview: UM708XS from UNION SEMICONDUCTOR INTERNATIONAL LIMITED is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UM708XS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - UM708XS - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
UM708XS
PMIC - Supervisors UM708XS
RESET WITH MANUAL RESET

RESET WITH MANUAL RESET

Supplier's Site Datasheet
Supervisors - UM708XS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
UM708XS
Supervisors UM708XS
Supervisor Channel 8-SOP

Supervisor Channel 8-SOP

Buy Now Datasheet
Supervisors - UM708XS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
UM708XS
Supervisors UM708XS
Supervisor Channel 8-SOP

Supervisor Channel 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - UM708XS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
UM708XS
Integrated Circuits (ICs) - PMIC - Supervisors UM708XS
RESET WITH MANUAL RESET

RESET WITH MANUAL RESET

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1231849-UM708XS 691-UM708XS UM708XS UM708XS UM708XS
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Voltage Supervisor IC PMIC - Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Output Options Inverting; Active High
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210720 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details