Union Semiconductor, Inc. Voltage Regulators - Linear UM1770Y-00

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The UM1770Y-00 is a very low dropout (VLDO) linear voltage regulator designed for low power portable applications, capable of delivering up to 500mA output current. It features a maximum dropout voltage of 320mV at full load, ensuring efficient operation in battery-powered systems. The device operates with a quiescent current of only 250OºA, making it suitable for energy-sensitive applications. Output noise is minimal, with typical values of 90OºV_RMS for fixed output at 1.0V, and it maintains high output voltage accuracy of ±2% at 500mA. The regulator is stable with ultra-low ESR ceramic capacitors starting from 1OºF, and includes protections against short-circuit and thermal overload conditions. The UM1770Y-00 is available in a compact SOT89-5 package, making it ideal for space-constrained designs. This voltage regulator is applicable in various devices, including Bluetooth cards, PDAs, notebook computers, portable instruments, and cellular phones. Its combination of low dropout voltage, low noise, and compact size makes it a strong candidate for engineers looking for reliable voltage regulation in portable applications.

Datasheet Summary
Powered by GS/AI

The UM1770Y-00 is a very low dropout (VLDO) linear voltage regulator designed for low power portable applications, capable of delivering up to 500mA output current. It features a maximum dropout voltage of 320mV at full load, ensuring efficient operation in battery-powered systems. The device operates with a quiescent current of only 250OºA, making it suitable for energy-sensitive applications. Output noise is minimal, with typical values of 90OºV_RMS for fixed output at 1.0V, and it maintains high output voltage accuracy of ±2% at 500mA. The regulator is stable with ultra-low ESR ceramic capacitors starting from 1OºF, and includes protections against short-circuit and thermal overload conditions. The UM1770Y-00 is available in a compact SOT89-5 package, making it ideal for space-constrained designs. This voltage regulator is applicable in various devices, including Bluetooth cards, PDAs, notebook computers, portable instruments, and cellular phones. Its combination of low dropout voltage, low noise, and compact size makes it a strong candidate for engineers looking for reliable voltage regulation in portable applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - UM1770Y-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
UM1770Y-00
Voltage Regulators - Linear UM1770Y-00
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-89-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-89-5

Buy Now Datasheet
Voltage Regulators - Linear - UM1770Y-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
UM1770Y-00
Voltage Regulators - Linear UM1770Y-00
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-89-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number UM1770Y-00
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916865 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details