Renesas Electronics Corporation PMIC - PMIC - Supervisors - X40014S8-A X40014S8-A

Description
Manufacturer: Intersil Win Source Part Number: 799388-X40014S8-A Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.3V, 2.9V Family Name: X40014 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): X40014V8Z-A; X40014V8-AT1 ; X40014V8-A; X40014S8-AT1; Introduction Date: July 12, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 799388-X40014S8-A Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.3V, 2.9V Family Name: X40014 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): X40014V8Z-A; X40014V8-AT1 ; X40014V8-A; X40014S8-AT1; Introduction Date: July 12, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - X40014S8-A - 799388-X40014S8-A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - X40014S8-A
799388-X40014S8-A
PMIC - PMIC - Supervisors - X40014S8-A 799388-X40014S8-A
Manufacturer: Intersil Win Source Part Number: 799388-X40014S8-A Packaging: Tube Type: Multi-Voltage Supervisor Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High Part Status: Obsolete(EOL) Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.3V, 2.9V Family Name: X40014 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): X40014V8Z-A; X40014V8-AT1 ; X40014V8-A; X40014S8-AT1; Introduction Date: July 12, 2002 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Intersil
Win Source Part Number: 799388-X40014S8-A
Packaging: Tube
Type: Multi-Voltage Supervisor
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 2
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.3V, 2.9V
Family Name: X40014
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): X40014V8Z-A; X40014V8-AT1 ; X40014V8-A; X40014S8-AT1;
Introduction Date: July 12, 2002
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
 - X40014S8-A - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Adjustable, 2 Channel, CMOS, PDSO8

Voltage Supervisor/Reset IC, Adjustable, 2 Channel, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual Voltage Supervisor IC
691-X40014S8-A
Dual Voltage Supervisor IC 691-X40014S8-A
IC SUPERVISOR 2 CHANNEL 8SOIC Product overview: X40014S8-A from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40014S8-A can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL 8SOIC Product overview: X40014S8-A from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40014S8-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - X40014S8-A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40014S8-A
PMIC - Supervisors X40014S8-A
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site Datasheet
Supervisors - X40014S8-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40014S8-A
Supervisors X40014S8-A
Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 2 Channel 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - X40014S8-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
X40014S8-A
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors X40014S8-A
IC SUPERVISOR 2 CHANNEL 8SOIC

IC SUPERVISOR 2 CHANNEL 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 799388-X40014S8-A X40014S8-A 691-X40014S8-A X40014S8-A X40014S8-A X40014S8-A
Product Name PMIC - PMIC - Supervisors - X40014S8-A Dual Voltage Supervisor IC PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2; 2 2 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1897891 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers