Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - UPD166034T1U-E1-AY UPD166034T1U-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938251-UPD166034T1U- E1-AY Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: General Purpose PMIC TO-252-7 Package: TO-252-7, DPak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: UPD166034 Categories: Integrated Circuits (ICs) Case / Package: TO-252-7 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected Other Part Number: 559-UPD166034T1U-E1- AYTR, -1161-UPD166034T1U-E 1-AYCT
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938251-UPD166034T1U- E1-AY Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: General Purpose PMIC TO-252-7 Package: TO-252-7, DPak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: UPD166034 Categories: Integrated Circuits (ICs) Case / Package: TO-252-7 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected Other Part Number: 559-UPD166034T1U-E1- AYTR, -1161-UPD166034T1U-E 1-AYCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UPD166034T1U-E1-AY - 938251-UPD166034T1U-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UPD166034T1U-E1-AY
938251-UPD166034T1U-E1-AY
PMIC - PMIC - Power Management - Specialized - UPD166034T1U-E1-AY 938251-UPD166034T1U-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 938251-UPD166034T1U- E1-AY Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: General Purpose PMIC TO-252-7 Package: TO-252-7, DPak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: UPD166034 Categories: Integrated Circuits (ICs) Case / Package: TO-252-7 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected Other Part Number: 559-UPD166034T1U-E1- AYTR, -1161-UPD166034T1U-E 1-AYCT

Manufacturer: Renesas Electronics America
Win Source Part Number: 938251-UPD166034T1U-E1-AY
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: General Purpose PMIC TO-252-7
Package: TO-252-7, DPak (6 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UPD166034
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-7
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
Other Part Number: 559-UPD166034T1U-E1-AYTR, -1161-UPD166034T1U-E1-AYCT

Buy Now
Power Management - Specialized - UPD166034T1U-E1-AY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UPD166034T1U-E1-AY
Power Management - Specialized UPD166034T1U-E1-AY
General Purpose PMIC TO-252-7

General Purpose PMIC TO-252-7

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 938251-UPD166034T1U-E1-AY UPD166034T1U-E1-AY
Product Name PMIC - PMIC - Power Management - Specialized - UPD166034T1U-E1-AY Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901679 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details