Renesas Electronics Corporation PMIC - Supervisors X40011V8-A

Description
IC SUPERVISOR 2 CHANNEL 8TSSOP
Description
IC SUPERVISOR 2 CHANNEL 8TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The X40011V8-A from Quarktwin Technology Ltd. is a dual voltage monitor with an integrated CPU supervisor designed for applications requiring reliable power management. It features dual voltage detection and reset assertion with standard reset threshold settings, and allows for adjustment of low voltage reset thresholds through a programming sequence. The device can monitor three voltages or detect power failures, making it suitable for various applications including communication equipment, industrial systems, and computer systems. This supervisor operates with a power supply range of 2.7V to 5.5V and has a typical standby current of 25µA with the watchdog timer enabled, and 6µA with it disabled. It includes a selectable power-on reset timeout and a watchdog timer with multiple interval options. The device communicates via a 400kHz 2-wire interface, compatible with I2C® protocols. The X40011V8-A is available in an 8-lead TSSOP package, making it compact for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The X40011V8-A from Quarktwin Technology Ltd. is a dual voltage monitor with an integrated CPU supervisor designed for applications requiring reliable power management. It features dual voltage detection and reset assertion with standard reset threshold settings, and allows for adjustment of low voltage reset thresholds through a programming sequence. The device can monitor three voltages or detect power failures, making it suitable for various applications including communication equipment, industrial systems, and computer systems. This supervisor operates with a power supply range of 2.7V to 5.5V and has a typical standby current of 25µA with the watchdog timer enabled, and 6µA with it disabled. It includes a selectable power-on reset timeout and a watchdog timer with multiple interval options. The device communicates via a 400kHz 2-wire interface, compatible with I2C® protocols. The X40011V8-A is available in an 8-lead TSSOP package, making it compact for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Supervisors - X40011V8-A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40011V8-A
PMIC - Supervisors X40011V8-A
IC SUPERVISOR 2 CHANNEL 8TSSOP

IC SUPERVISOR 2 CHANNEL 8TSSOP

Supplier's Site Datasheet
Supervisors - X40011V8-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40011V8-A
Supervisors X40011V8-A
Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP

Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X40011V8-A X40011V8-A
Product Name PMIC - Supervisors Supervisors
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467625P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details