Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - UPD360T-C/6HX UPD360T-C/6HX

Description
Manufacturer: Microchip Technology Win Source Part Number: 902149-UPD360T-C/6HX Features: USB, Type-C Controller PMIC 44-WFBGA (4x4) Package: Reel - TR Package: 44-WFBGA Mounting: Surface Mount Family Name: UPD360 Categories: Integrated Circuits (ICs) Case / Package: 44-WFBGA (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UPD360T-C/6HXCT, UPD360T-C/6HXDKR, UPD360T-C/6HXTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 902149-UPD360T-C/6HX Features: USB, Type-C Controller PMIC 44-WFBGA (4x4) Package: Reel - TR Package: 44-WFBGA Mounting: Surface Mount Family Name: UPD360 Categories: Integrated Circuits (ICs) Case / Package: 44-WFBGA (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UPD360T-C/6HXCT, UPD360T-C/6HXDKR, UPD360T-C/6HXTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UPD360T-C/6HX - 902149-UPD360T-C/6HX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UPD360T-C/6HX
902149-UPD360T-C/6HX
PMIC - PMIC - Power Management - Specialized - UPD360T-C/6HX 902149-UPD360T-C/6HX
Manufacturer: Microchip Technology Win Source Part Number: 902149-UPD360T-C/6HX Features: USB, Type-C Controller PMIC 44-WFBGA (4x4) Package: Reel - TR Package: 44-WFBGA Mounting: Surface Mount Family Name: UPD360 Categories: Integrated Circuits (ICs) Case / Package: 44-WFBGA (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UPD360T-C/6HXCT, UPD360T-C/6HXDKR, UPD360T-C/6HXTR

Manufacturer: Microchip Technology
Win Source Part Number: 902149-UPD360T-C/6HX
Features: USB, Type-C Controller PMIC 44-WFBGA (4x4)
Package: Reel - TR
Package: 44-WFBGA
Mounting: Surface Mount
Family Name: UPD360
Categories: Integrated Circuits (ICs)
Case / Package: 44-WFBGA (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UPD360T-C/6HXCT, UPD360T-C/6HXDKR, UPD360T-C/6HXTR

Buy Now Datasheet
Power Management - Specialized - UPD360T-C/6HX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UPD360T-C/6HX
Power Management - Specialized UPD360T-C/6HX
USB, Type-C Controller PMIC 44-WFBGA (4x4)

USB, Type-C Controller PMIC 44-WFBGA (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 902149-UPD360T-C/6HX UPD360T-C/6HX
Product Name PMIC - PMIC - Power Management - Specialized - UPD360T-C/6HX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCR - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers