Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - UCS81003AMR-C1A UCS81003AMR-C1A

Description
Manufacturer: Microchip Technology Win Source Part Number: 901817-UCS81003AMR-C 1A Operating Temperature Range: -40°C ~ 85°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: UCS81003 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 901817-UCS81003AMR-C 1A Operating Temperature Range: -40°C ~ 85°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: UCS81003 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCS81003AMR-C1A - 901817-UCS81003AMR-C1A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCS81003AMR-C1A
901817-UCS81003AMR-C1A
PMIC - PMIC - Power Management - Specialized - UCS81003AMR-C1A 901817-UCS81003AMR-C1A
Manufacturer: Microchip Technology Win Source Part Number: 901817-UCS81003AMR-C 1A Operating Temperature Range: -40°C ~ 85°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5) Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: UCS81003 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 901817-UCS81003AMR-C1A
Operating Temperature Range: -40°C ~ 85°C
Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5)
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: UCS81003
Categories: Integrated Circuits (ICs)
Case / Package: 28-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - UCS81003AMR-C1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCS81003AMR-C1A
Power Management - Specialized UCS81003AMR-C1A
USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5)

USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 901817-UCS81003AMR-C1A UCS81003AMR-C1A
Product Name PMIC - PMIC - Power Management - Specialized - UCS81003AMR-C1A Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details