Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - UTC2000-I/MG UTC2000-I/MG

Description
Manufacturer: Microchip Technology Win Source Part Number: 812731-UTC2000-I/MG Packaging: Tube Mounting Style: SMD Applications: USB, Type-C Controller Current - Supply: 185μA Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: UTC2000
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 812731-UTC2000-I/MG Packaging: Tube Mounting Style: SMD Applications: USB, Type-C Controller Current - Supply: 185μA Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: UTC2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UTC2000-I/MG - 812731-UTC2000-I/MG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UTC2000-I/MG
812731-UTC2000-I/MG
PMIC - PMIC - Power Management - Specialized - UTC2000-I/MG 812731-UTC2000-I/MG
Manufacturer: Microchip Technology Win Source Part Number: 812731-UTC2000-I/MG Packaging: Tube Mounting Style: SMD Applications: USB, Type-C Controller Current - Supply: 185μA Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: UTC2000

Manufacturer: Microchip Technology
Win Source Part Number: 812731-UTC2000-I/MG
Packaging: Tube
Mounting Style: SMD
Applications: USB, Type-C Controller
Current - Supply: 185μA
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 120
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: UTC2000

Buy Now
Power Management - Specialized - UTC2000-I/MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UTC2000-I/MG
Power Management - Specialized UTC2000-I/MG
USB, Type-C Controller PMIC 16-QFN (3x3)

USB, Type-C Controller PMIC 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 812731-UTC2000-I/MG UTC2000-I/MG
Product Name PMIC - PMIC - Power Management - Specialized - UTC2000-I/MG Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467625P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
TPS3836J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
 - 2911ADM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details