Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - UCS81003AM-C1A UCS81003AM-C1A

Description
Manufacturer: Microchip Technology Win Source Part Number: 901816-UCS81003AM-C1 A Operating Temperature Range: -40°C ~ 85°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5) Package: 28-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: UCS81003 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 901816-UCS81003AM-C1 A Operating Temperature Range: -40°C ~ 85°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5) Package: 28-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: UCS81003 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCS81003AM-C1A - 901816-UCS81003AM-C1A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCS81003AM-C1A
901816-UCS81003AM-C1A
PMIC - PMIC - Power Management - Specialized - UCS81003AM-C1A 901816-UCS81003AM-C1A
Manufacturer: Microchip Technology Win Source Part Number: 901816-UCS81003AM-C1 A Operating Temperature Range: -40°C ~ 85°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5) Package: 28-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: UCS81003 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 901816-UCS81003AM-C1A
Operating Temperature Range: -40°C ~ 85°C
Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5)
Package: 28-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: UCS81003
Categories: Integrated Circuits (ICs)
Case / Package: 28-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - UCS81003AM-C1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCS81003AM-C1A
Power Management - Specialized UCS81003AM-C1A
USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5)

USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 901816-UCS81003AM-C1A UCS81003AM-C1A
Product Name PMIC - PMIC - Power Management - Specialized - UCS81003AM-C1A Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers