Renesas Electronics Corporation PMIC - Supervisors X40014V8-C

Description
IC SUPERVISOR 2 CHANNEL 8TSSOP
Description
IC SUPERVISOR 2 CHANNEL 8TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The X40014V8-C from Quarktwin Technology Ltd. is a dual voltage monitor with integrated CPU supervisor functionality. It is designed to monitor two voltage levels, providing reset assertion when the supply voltage falls below preset thresholds. The device operates within a power supply range of 1.3V to 3.6V and features adjustable reset thresholds, allowing for customization to meet specific application requirements. This supervisor includes a watchdog timer with selectable intervals, ensuring microcontroller protection by activating a watchdog output if the timer is not reset within the designated timeframe. The device supports a low power consumption mode, with typical standby currents of 6µA when the watchdog is off and 25µA when it is active. The X40014V8-C utilizes a 400kHz 2-wire interface for communication, making it compatible with I2C® bus systems. It is available in an 8-lead TSSOP package, suitable for applications in communication equipment, industrial systems, and computer systems. The integrated fault detection register enhances system reliability by providing status information regarding voltage levels.

Datasheet Summary
Powered by GS/AI

The X40014V8-C from Quarktwin Technology Ltd. is a dual voltage monitor with integrated CPU supervisor functionality. It is designed to monitor two voltage levels, providing reset assertion when the supply voltage falls below preset thresholds. The device operates within a power supply range of 1.3V to 3.6V and features adjustable reset thresholds, allowing for customization to meet specific application requirements. This supervisor includes a watchdog timer with selectable intervals, ensuring microcontroller protection by activating a watchdog output if the timer is not reset within the designated timeframe. The device supports a low power consumption mode, with typical standby currents of 6µA when the watchdog is off and 25µA when it is active. The X40014V8-C utilizes a 400kHz 2-wire interface for communication, making it compatible with I2C® bus systems. It is available in an 8-lead TSSOP package, suitable for applications in communication equipment, industrial systems, and computer systems. The integrated fault detection register enhances system reliability by providing status information regarding voltage levels.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Supervisors - X40014V8-C - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40014V8-C
PMIC - Supervisors X40014V8-C
IC SUPERVISOR 2 CHANNEL 8TSSOP

IC SUPERVISOR 2 CHANNEL 8TSSOP

Supplier's Site Datasheet
Supervisors - X40014V8-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40014V8-C
Supervisors X40014V8-C
Supervisor Push-Pull, Totem Pole 2 Channel 8-TSSOP

Supervisor Push-Pull, Totem Pole 2 Channel 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number X40014V8-C X40014V8-C
Product Name PMIC - Supervisors Supervisors
Number of Supplies 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901757P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details