Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Power Management - Specialized UTC2000/MG

Description
Win Source Part Number: 1253174-UTC2000/MG Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: USB, Type-C Controller Standard Package: 120 Mounting: SMD (SMT) Current - Supply: 185µA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UTC2000
Request a Quote Datasheet
Description
Win Source Part Number: 1253174-UTC2000/MG Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: USB, Type-C Controller Standard Package: 120 Mounting: SMD (SMT) Current - Supply: 185µA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UTC2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253174-UTC2000/MG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253174-UTC2000/MG
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253174-UTC2000/MG
Win Source Part Number: 1253174-UTC2000/MG Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: USB, Type-C Controller Standard Package: 120 Mounting: SMD (SMT) Current - Supply: 185µA Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: UTC2000

Win Source Part Number: 1253174-UTC2000/MG
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tube
Applications: USB, Type-C Controller
Standard Package: 120
Mounting: SMD (SMT)
Current - Supply: 185µA
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: UTC2000

Buy Now Datasheet
Power Management - Specialized - UTC2000/MG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UTC2000/MG
Power Management - Specialized UTC2000/MG
USB, Type-C Controller PMIC 16-QFN (3x3)

USB, Type-C Controller PMIC 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253174-UTC2000/MG UTC2000/MG
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products