Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - UPD166032T1U-E1-AY UPD166032T1U-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902145-UPD166032T1U- E1-AY Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: General Purpose PMIC TO-252-7 Package: TO-252-7, DPak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: UPD166032 Categories: Integrated Circuits (ICs) Case / Package: TO-252-7 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected Other Part Number: 559-UPD166032T1U-E1- AYTR, -1161-UPD166032T1U-E 1-AYCT
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 902145-UPD166032T1U- E1-AY Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: General Purpose PMIC TO-252-7 Package: TO-252-7, DPak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: UPD166032 Categories: Integrated Circuits (ICs) Case / Package: TO-252-7 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected Other Part Number: 559-UPD166032T1U-E1- AYTR, -1161-UPD166032T1U-E 1-AYCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UPD166032T1U-E1-AY - 902145-UPD166032T1U-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UPD166032T1U-E1-AY
902145-UPD166032T1U-E1-AY
PMIC - PMIC - Power Management - Specialized - UPD166032T1U-E1-AY 902145-UPD166032T1U-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 902145-UPD166032T1U- E1-AY Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: General Purpose PMIC TO-252-7 Package: TO-252-7, DPak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: UPD166032 Categories: Integrated Circuits (ICs) Case / Package: TO-252-7 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected Other Part Number: 559-UPD166032T1U-E1- AYTR, -1161-UPD166032T1U-E 1-AYCT

Manufacturer: Renesas Electronics America
Win Source Part Number: 902145-UPD166032T1U-E1-AY
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: General Purpose PMIC TO-252-7
Package: TO-252-7, DPak (6 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UPD166032
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-7
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
Other Part Number: 559-UPD166032T1U-E1-AYTR, -1161-UPD166032T1U-E1-AYCT

Buy Now
Power Management - Specialized - UPD166032T1U-E1-AY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UPD166032T1U-E1-AY
Power Management - Specialized UPD166032T1U-E1-AY
General Purpose PMIC TO-252-7

General Purpose PMIC TO-252-7

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 902145-UPD166032T1U-E1-AY UPD166032T1U-E1-AY
Product Name PMIC - PMIC - Power Management - Specialized - UPD166032T1U-E1-AY Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-18ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1904420 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details