Renesas Electronics Corporation Dual Voltage Supervisor IC X40011V8I-A

Description
IC SUPERVISOR 2 CHANNEL 8TSSOP Product overview: X40011V8I-A from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40011V8I-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 2 CHANNEL 8TSSOP Product overview: X40011V8I-A from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40011V8I-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Voltage Supervisor IC
691-X40011V8I-A
Dual Voltage Supervisor IC 691-X40011V8I-A
IC SUPERVISOR 2 CHANNEL 8TSSOP Product overview: X40011V8I-A from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40011V8I-A can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL 8TSSOP Product overview: X40011V8I-A from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-X40011V8I-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - X40011V8I-A - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Adjustable, 2 Channel, CMOS, PDSO8

Voltage Supervisor/Reset IC, Adjustable, 2 Channel, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1349485-X40011V8I-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1349485-X40011V8I-A
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1349485-X40011V8I-A
Win Source Part Number: 1349485-X40011V8I-A Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Type: Multi-Voltage Supervisor Package: Tube Standard Package: 100 Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.9V, 4.6V Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: X40011 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1349485-X40011V8I-A
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Type: Multi-Voltage Supervisor
Package: Tube
Standard Package: 100
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.9V, 4.6V
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: X40011
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Supervisors - X40011V8I-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
X40011V8I-A
Supervisors X40011V8I-A
Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP

Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP

Buy Now Datasheet
PMIC - Supervisors - X40011V8I-A - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
X40011V8I-A
PMIC - Supervisors X40011V8I-A
IC SUPERVISOR 2 CHANNEL 8TSSOP

IC SUPERVISOR 2 CHANNEL 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - X40011V8I-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
X40011V8I-A
Integrated Circuits (ICs) - PMIC - Supervisors X40011V8I-A
IC SUPERVISOR 2 CHANNEL 8TSSOP

IC SUPERVISOR 2 CHANNEL 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-X40011V8I-A X40011V8I-A 1349485-X40011V8I-A X40011V8I-A X40011V8I-A X40011V8I-A
Product Name Dual Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Number of Supplies 2 2; 2 2; 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904436 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details