Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - UPD166031AT1U-E1-AY UPD166031AT1U-E1-AY

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938250-UPD166031AT1U -E1-AY Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: General Purpose PMIC TO-252-7 Package: TO-252-7, DPak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: UPD166031 Categories: Integrated Circuits (ICs) Case / Package: TO-252-7 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected Other Part Number: 559-UPD166031AT1U-E1 -AYTR, -1161-UPD166031AT1U- E1-AYCT
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 938250-UPD166031AT1U -E1-AY Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: General Purpose PMIC TO-252-7 Package: TO-252-7, DPak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: UPD166031 Categories: Integrated Circuits (ICs) Case / Package: TO-252-7 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected Other Part Number: 559-UPD166031AT1U-E1 -AYTR, -1161-UPD166031AT1U- E1-AYCT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UPD166031AT1U-E1-AY - 938250-UPD166031AT1U-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UPD166031AT1U-E1-AY
938250-UPD166031AT1U-E1-AY
PMIC - PMIC - Power Management - Specialized - UPD166031AT1U-E1-AY 938250-UPD166031AT1U-E1-AY
Manufacturer: Renesas Electronics America Win Source Part Number: 938250-UPD166031AT1U -E1-AY Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: General Purpose PMIC TO-252-7 Package: TO-252-7, DPak (6 Leads + Tab) Package: Reel - TR Mounting: Surface Mount Family Name: UPD166031 Categories: Integrated Circuits (ICs) Case / Package: TO-252-7 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2500 Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected Other Part Number: 559-UPD166031AT1U-E1 -AYTR, -1161-UPD166031AT1U- E1-AYCT

Manufacturer: Renesas Electronics America
Win Source Part Number: 938250-UPD166031AT1U-E1-AY
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: General Purpose PMIC TO-252-7
Package: TO-252-7, DPak (6 Leads + Tab)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UPD166031
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-7
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
Other Part Number: 559-UPD166031AT1U-E1-AYTR, -1161-UPD166031AT1U-E1-AYCT

Buy Now
Power Management - Specialized - UPD166031AT1U-E1-AY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UPD166031AT1U-E1-AY
Power Management - Specialized UPD166031AT1U-E1-AY
General Purpose PMIC TO-252-7

General Purpose PMIC TO-252-7

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 938250-UPD166031AT1U-E1-AY UPD166031AT1U-E1-AY
Product Name PMIC - PMIC - Power Management - Specialized - UPD166031AT1U-E1-AY Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139449P - RS Components, Ltd.
Specs
Type SOT-89
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details