Union Semiconductor, Inc. Voltage Regulators - Linear UM1560DB

Description
Linear Voltage Regulator IC Output
Description
Linear Voltage Regulator IC Output
Datasheet
Datasheet Summary
Powered by GS/AI

The UM1560DB is a linear voltage regulator from Quarktwin Technology Ltd. designed to operate with an input voltage range of 1.8V to 8V. It can deliver a guaranteed output current of 300mA and features a low dropout voltage of 250mV at 200mA. The device is characterized by a low quiescent current of 2.5µA at an input voltage of 8V, making it suitable for battery-powered applications. The UM1560DB is available in a compact DFN4 1.0vó1.0 package and offers fixed output voltage options ranging from 1.2V to 5.0V in 0.1V increments. It also includes a shutdown control feature, enhancing its versatility for various applications such as communication equipment, audio/video devices, and portable gaming systems. The low noise performance is rated at 115µV RMS across a frequency range of 10Hz to 100kHz, which is beneficial for sensitive electronic applications.

Datasheet Summary
Powered by GS/AI

The UM1560DB is a linear voltage regulator from Quarktwin Technology Ltd. designed to operate with an input voltage range of 1.8V to 8V. It can deliver a guaranteed output current of 300mA and features a low dropout voltage of 250mV at 200mA. The device is characterized by a low quiescent current of 2.5µA at an input voltage of 8V, making it suitable for battery-powered applications. The UM1560DB is available in a compact DFN4 1.0vó1.0 package and offers fixed output voltage options ranging from 1.2V to 5.0V in 0.1V increments. It also includes a shutdown control feature, enhancing its versatility for various applications such as communication equipment, audio/video devices, and portable gaming systems. The low noise performance is rated at 115µV RMS across a frequency range of 10Hz to 100kHz, which is beneficial for sensitive electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - UM1560DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
UM1560DB
Voltage Regulators - Linear UM1560DB
Linear Voltage Regulator IC Output

Linear Voltage Regulator IC Output

Buy Now Datasheet
Voltage Regulators - Linear - UM1560DB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
UM1560DB
Voltage Regulators - Linear UM1560DB
Linear Voltage Regulator IC Output

Linear Voltage Regulator IC Output

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number UM1560DB
Product Name Voltage Regulators - Linear
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904436 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
Voltage Reference - 5962-8759401YA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details