Microchip Technology, Inc. PMIC - PMIC - Power Management - Specialized - UCS81003AM-C1A-V03 UCS81003AM-C1A-V03

Description
Manufacturer: Microchip Technology Win Source Part Number: 845290-UCS81003AM-C1 A-V03 Operating Temperature Range: -40°C ~ 85°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5) Package: Tray Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: UCS81003 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845290-UCS81003AM-C1 A-V03 Operating Temperature Range: -40°C ~ 85°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5) Package: Tray Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: UCS81003 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCS81003AM-C1A-V03 - 845290-UCS81003AM-C1A-V03 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCS81003AM-C1A-V03
845290-UCS81003AM-C1A-V03
PMIC - PMIC - Power Management - Specialized - UCS81003AM-C1A-V03 845290-UCS81003AM-C1A-V03
Manufacturer: Microchip Technology Win Source Part Number: 845290-UCS81003AM-C1 A-V03 Operating Temperature Range: -40°C ~ 85°C Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5) Package: Tray Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: UCS81003 Categories: Integrated Circuits (ICs) Case / Package: 28-VQFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 845290-UCS81003AM-C1A-V03
Operating Temperature Range: -40°C ~ 85°C
Features: USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5)
Package: Tray
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: UCS81003
Categories: Integrated Circuits (ICs)
Case / Package: 28-VQFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - UCS81003AM-C1A-V03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCS81003AM-C1A-V03
Power Management - Specialized UCS81003AM-C1A-V03
USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5)

USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 845290-UCS81003AM-C1A-V03 UCS81003AM-C1A-V03
Product Name PMIC - PMIC - Power Management - Specialized - UCS81003AM-C1A-V03 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228200 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3813K33-EP Enhanced Product Processor Supervisory Circuits With Window-Watchdog - 2T13K33MDBVREPG4 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details