Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized UPD166033T1U-E1-AY

Description
Win Source Part Number: 994811-UPD166033T1U- E1-AY Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 2.2mA Voltage - Supply: 4.5V ~ 28V Package / Case: TO-252-7, DPak (6 Leads + Tab) Supplier Device Package: TO-252-7 Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 559-UPD166033T1U-E1- AYTR,-1161-UPD166033 T1U-E1-AYCT Base Product Number: UPD166033
Request a Quote
Description
Win Source Part Number: 994811-UPD166033T1U- E1-AY Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 2.2mA Voltage - Supply: 4.5V ~ 28V Package / Case: TO-252-7, DPak (6 Leads + Tab) Supplier Device Package: TO-252-7 Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 559-UPD166033T1U-E1- AYTR,-1161-UPD166033 T1U-E1-AYCT Base Product Number: UPD166033
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 994811-UPD166033T1U-E1-AY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
994811-UPD166033T1U-E1-AY
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 994811-UPD166033T1U-E1-AY
Win Source Part Number: 994811-UPD166033T1U- E1-AY Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 2.2mA Voltage - Supply: 4.5V ~ 28V Package / Case: TO-252-7, DPak (6 Leads + Tab) Supplier Device Package: TO-252-7 Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 559-UPD166033T1U-E1- AYTR,-1161-UPD166033 T1U-E1-AYCT Base Product Number: UPD166033

Win Source Part Number: 994811-UPD166033T1U-E1-AY
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 2.2mA
Voltage - Supply: 4.5V ~ 28V
Package / Case: TO-252-7, DPak (6 Leads + Tab)
Supplier Device Package: TO-252-7
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 559-UPD166033T1U-E1-AYTR,-1161-UPD166033T1U-E1-AYCT
Base Product Number: UPD166033

Buy Now
Power Management - Specialized - UPD166033T1U-E1-AY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UPD166033T1U-E1-AY
Power Management - Specialized UPD166033T1U-E1-AY
General Purpose PMIC TO-252-7

General Purpose PMIC TO-252-7

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 994811-UPD166033T1U-E1-AY UPD166033T1U-E1-AY
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922560 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details