VOLTAGE DETECTOR (SOT23-3 PACKAG
VOLTAGE DETECTOR (SOT23-3 PACKAG
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Manufacturer: EM Microelectronic
Win Source Part Number: 902473-V6340RSP3B+
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
Other Part Number: IC-2435E, 2651-V6340RSP3B+TR
VOLTAGE DETECTOR (SOT23-3 PACKAG Product overview: V6340RSP3B+ from EM Microelectronic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-V6340RSP3B+ can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
VOLTAGE DETECTOR (SOT23-3 PACKAG
VOLTAGE DETECTOR (SOT23-3 PACKAG
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 2651-V6340RSP3B+CT-ND | 902473-V6340RSP3B+ | 691-V6340RSP3B+ | V6340RSP3B+ | V6340RSP3B+ | V6340RSP3B+ |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - V6340RSP3B+ | SOT23 Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 |